MIL-DTL-15606 - : References
This document references the following standards:
ASQ Z1.4
ASTM C113
ASTM C133
ASTM C134
ASTM C24
ASTM C27
ASTM D1974/D1974M
ASTM D5118/D5118M
ASTM D6880/D6880M
ISO 12677
ISO 21587-1
ISO 21587-2
ISO 21587-3
ASTM D4727/D4727M
ASTM D3953
FED-STD-313E
MIL-STD-129R
MIL-STD-147E W/CHANGE 1
MIL-STD-2073-1E W/CHANGE 1
This document is referenced by the following standards:
QPL-15606
MIL-B-18381D
Advertisement