IEEE 80005-1 - : References
This document references the following standards:
CEN EN 50363-10-2
IEC 60092-101
IEC 60092-201
IEC 60092-301
IEC 60092-350
IEC 60092-353
IEC 60092-354
IEC 60092-376
IEC 60092-502
IEC 60092-503
IEC 60204-11
IEC 60228
IEC 60332-1-2
IEC 60502-2
IEC 60502-4
IEC 60793-2
IEC 60947-5-1
IEC 61363-1
IEC 62271-200
IEC 62613-1
IEC 62613-2
IEEE 1202
IEEE 1299
IEEE 142
IEEE 1547
IEEE 1580
IEEE 1662
IEEE C37.100.1
IEEE C37.2
IEEE C37.20.3
ISO 4649
IEEE 141
IEC 60092-504
IEC 61936-1
IEEE C37.04
IEEE C37.20.2
IEEE 45
IEEE 519
IEEE 80
MIL-DTL-38999M (1)
MIL-PRF-29504/5E
MIL-STD-464C
This document is referenced by the following standards:
IEEE P45.1/D3.6
IEEE 80005-2
Advertisement