DIN CEN/TS 15480-2 - : References
This document references the following standards:
CEN EN 14890-1
CEN EN 14890-2
ASC/X9 X9.63
ASC/X9 X9.62
EU 1999/93/EC
ICAO 9303 PART 1 V1
ISO 3166-1
ISO/IEC 10118-3
ISO/IEC 11770-3
ISO/IEC 14443-4
ISO/IEC 19794-2
ISO/IEC 7812-1
ISO/IEC 7816-11
ISO/IEC 7816-15
ISO/IEC 7816-3
ISO/IEC 7816-4
ISO/IEC 7816-6
ISO/IEC 7816-8
ISO/IEC 9796-2
ISO/IEC 9798-3
ICAO 9303 PART 1 V1
ICAO 9303 PART 3 V2
This document is referenced by the following standards:
DIN CEN/TS 16634
DIN EN 419212-1
Advertisement