N285.0-08/N285.6 SERIES-08 - : References
This document references the following standards:
ASME B16.11
ASME B16.5
ASME B16.9
ASME B36.10M
ASME/BPVC SEC III-1 APPENDICES
ASME/BPVC SEC IX
ASME/BPVC SEC V
ASME/BPVC SEC VIII-1
ASTM B350/B350M
ASTM B351/B351M
ASTM B352/B352M
ASTM B353
ASTM D380
ASTM E381
ISO 6149-1
ISO 6149-2
ISO 6149-3
ISO 6149-4
ISO 9712
CGSB CAN/CGSB-48.9712-2014
ASTM A370
ASTM A751
ASTM A788/A788M REV A
This document is referenced in other ways by the following standards:
CSA CAN/CSA-N285.0-06
Advertisement