EN ISO 16484-5 - : References
This document references the following standards:
IEEE 754
IETF RFC 2616
ISO 7498-2
ASHRAE 135
CTA-709.1-D
FIPS PUB 180-4
FIPS PUB 197
ISO/IEC 10646
ISO/IEC 7498-1
ISO/IEC 7498-3
ISO/IEC 7498-4
ISO/IEC 8802-2
ISO/IEC 8822
ISO/IEC 8824-1
ISO/IEC 8824-2
ISO/IEC 8824-3
ISO/IEC 8824-4
ISO/IEC 8825-1
ISO/IEC 8825-2
ISO/IEC 8825-3
ISO/IEC 8825-4
ISO/IEC 8859-1
ISO/IEC 9545
TIA-232-F
TIA-485-A
This document is referenced by the following standards:
CEN EN 13321-2
BSI BS EN ISO 16484-3
This document is referenced in other ways by the following standards:
CEN ENV 1805-1
Advertisement