NFPA 13R - : References
This document references the following standards:
NFPA 101
NFPA 13
NFPA 25
NFPA 5000
ASME A17.1
ASME B16.1
ASME B16.11
ASME B16.15
ASME B16.18
ASME B16.22
ASME B16.25
ASME B16.3
ASME B16.4
ASME B16.5
ASME B16.9
ASTM A135/A135M
ASTM A53/A53M
ASTM A795/A795M
ASTM B32
ASTM B43
ASTM B813
ASTM B88
ASTM F437
ASTM F438
ASTM F439
ASTM F442/F442M
ASTM SI10
IEEE SI 10
NFPA 101
NFPA 20
NFPA 220
NFPA 24
NFPA 750
ASTM A234/A234M
NFPA 5000
NFPA 25
NFPA 22
NFPA 13
ASME B36.10
ASTM B251/B251M
This document is referenced by the following standards:
NFPA 13D
NFPA 13DRH
NFPA 72
UFC 3-601-02
NFPA 13H
NFPA 1
NFPA 101M
NFPA FPH
NFPA 101H
BOCA NFPC COMMENTARY 1999
NASA/NSS-1740.12
NFPA 10
NFPA 14
NFPA 1002
NFPA 1031
IAPMO UPC
ASSE SERIES 7000
FLBC FLEBC
FLBC FLBC
SNZ NZS 4541
NFPA 25H
NFPA 3
NFPA 221
AWWA M22
NFPA 1620
NFPA 101AH
NFPA 10H
NFPA 24H
NFPA 914
NRC NBC
NRC NBC
ASSE 15000
NFPA 1H
NRC ABC
NFPA 101A
BSI BS 9251
CABC CAFC
CABC CARC
ICC I-CODE IBC
ICC I-CODE IBC COMM VOL I
ICC I-CODE IBC COMM VOL II
ICC I-CODE IEBC
ICC I-CODE IEBC COMM
ICC I-CODE IFC
ICC I-CODE IFC COMM
ICC I-CODE IRC
ICC I-CODE IRC COMM VOL I
ICC I-CODE OBC
ICC I-CODE OFC
ICC I-CODE ORC
NFPA 3 & 4H
NFPA 25 SPANISH
Advertisement