API SPEC 14A - : References
This document references the following standards:
API MPMS 10.4
API RP 13B-1
API SPEC 5B
ASME/BPVC SEC II-A-1
ASME/BPVC SEC II-A-2
ASME/BPVC SEC IX
ASME/BPVC SEC V
ASME/BPVC SEC VIII-1
ASNT SNT-TC-1A
ASTM A609/A609M
ASTM D1414
ASTM D1415
ASTM D2240
ASTM D395
ASTM D638
ASTM E165/E165M
ASTM E186
ASTM E280
ASTM E446
ASTM E709
ASTM E94
ISO 10414-1
ISO 10417
ISO 13628-3
ISO 15156-1
ISO 15156-2
ISO 15156-3
ISO 16070
ISO 3601-3
ISO 527-1
ISO 6506-1
ISO 6507-1
ISO 6508-1
ISO 9000
ISO 9712
ISO TS 29001
NCSL Z540.3
ASTM A388/A388M REV A
ASTM D412
ASTM E140 REV B
ISO 13679
ISO 2859-1
ISO 3601-1
ISO/IEC 17025
This document is referenced by the following standards:
30 CFR PART 250
API RP 14C
API TR 1PER15K-1
API RP 96
API SPEC 19V
API RP 14B
API RP 17W
Advertisement