API SPEC 14L - : References
This document references the following standards:
API SPEC 5B
ASME/BPVC SEC IX ERRATA
ASME/BPVC SEC V
ASME/BPVC SEC VIII-1
ASTM A609/A609M
ASTM D1414
ASTM D1415
ASTM D2240
ASTM D395
ASTM D638
ASTM E165/E165M
ASTM E186
ASTM E280
ASTM E446
ASTM E94
ISO 13628-3
ISO 15156-1
ISO 15156-2
ISO 15156-3
ISO 3601-3
ISO 6506-1
ISO 6507-1
ISO 6508-1
ISO 9712
ISO 9000
ASTM A388/A388M REV A
ASTM D412
ISO 2859-1
ISO 3601-1
ASTM E140 REV B
This document is referenced by the following standards:
API TR 1PER15K-1
API RP 96
API SPEC 14A
ISO 14224
CEN EN ISO 14224
API RP 92M
Advertisement