ISO/IEC 9995-7 - : References
This document references the following standards:
IEC 60417 DATABASE SNAPSHOTS
IEC 80416-1
This document is referenced by the following standards:
CEN EN ISO 9241-410
CSA CAN/CSA-ISO 9241-4-00
CSA CAN/CSA-Z243.200-92
CSA CAN/CSA-ISO 9241-1-00
BSI BS EN ISO 9241-110
ISO/IEC TR 20007
ETSI EG 202 132
CEN ISO/TS 9241-411
BSI BS EN ISO 9241-400
DIN CEN ISO/TS 9241-411
ISO/IEC 9995-5
ISO/IEC 9995-5
ISO/IEC 9995-10
ISO/IEC TR 15440
HFES 200
BSI BS ISO/IEC 14755
DIN EN ISO 9241-410
DIN ISO 7000
CSA ISO/IEC 13251:20
CSA ISO/IEC 9995-5:10
ISO 7000 DATABASE SNAPSHOT
Advertisement