ISO/IEC 18000-63 - : References
This document references the following standards:
CEPT/ERC/REC 70-03
ETSI EN 300 220-1
ETSI EN 300 220-3
ETSI EN 302 208-1
ETSI EN 302 208-2
IEEE 1451.7
ETSI EN 300 220-2
47 CFR PART 15
ISO/IEC 18000-7
ISO/IEC 18046-3
ISO/IEC 15962
ISO/IEC 18000-2
ISO/IEC 18000-3
ISO/IEC 18000-4
IEEE 1588
ISO/IEC 24753
ISO/IEC 29143
ISO/IEC 7816-6
This document is referenced by the following standards:
ISO 17364
ISO 17365
ISO 17366
ISO 17367
ISO 17363
ISO TR 17370
ETSI TS 101 602
ITU-T F.511
DIN 30745
BSI PD CEN/TR 16669
BSI PD CEN/TR 16670
BSI PD CEN/TR 16672
DIN 30745
BSI BS EN 16571
DIN EN 16571
CSA CAN/CSA-ISO/IEC 15961-05
ISO/IEC 15961-4
ISO/IEC 18000-6
ISO/IEC 29167-10
ISO/IEC 29167-11
ISO/IEC 29167-13
ISO/IEC 29167-14
ISO/IEC 29167-17
Advertisement