ICC I-CODE IFGC COMM - : References
This document references the following standards:
ASME B1.20.1
ASME B16.1
ASME B16.20
ASME B16.33
ASME B16.44
ASME B31.3
ASME B36.10M
ASME CSD-1
ASTM A254/A254M
ASTM A53/A53M
ASTM B241/B241M
ASTM B88
ASTM C315
ASTM F1973
MSS SP-58
MSS SP-6
NFPA 211
NFPA 30A
NFPA 37
NFPA 409
NFPA 51
NFPA 853
NFPA 88A
49 CFR PART 178
49 CFR PART 192
ICC I-CODE IFC
ICC I-CODE IMC
ICC I-CODE IPC
NFPA 58
NFPA 70E
NFPA 82
NFPA 85
CGA S-1.1
CGA S-1.2
CGA S-1.3
ICC I-CODE IBC
ICC I-CODE IECC
ASTM A106/A106M REV A
ASTM B210/B210M REV A
ASTM D2513
CSA/AM ANSI Z21.11.2-19
CSA/AM ANSI Z21.1-2018/CSA 1.1-2018
CSA/AM ANSI Z21.13-2017/CSA 4.9-2017
CSA/AM ANSI Z21.15-2009/CSA 9.1-2009
CSA/AM ANSI Z21.24-2015/CSA 6.10-2015
CSA/AM ANSI Z21.40.1-1996/CGA 2.91-M96
CSA/AM ANSI Z21.40.2A-1997/CGA 2.92A-M97
CSA/AM ANSI Z21.42-2013
CSA/AM ANSI Z21.47-2016/CSA 2.3-2016
CSA/AM ANSI Z21.5.1-2017/CSA 7.1-2017
CSA/AM ANSI Z21.5.2-2016/CSA 7.2-2016
CSA/AM ANSI Z21.50:19/CSA 2.22:19
CSA/AM ANSI Z21.58-2018/CSA 1.6-2018
CSA/AM ANSI Z21.60-2017/CSA 2.26-2017
CSA/AM ANSI Z21.61-1983
CSA/AM ANSI Z21.69-2015/CSA 6.16-2015
CSA/AM ANSI Z21.75-2016/CSA 6.27-2016
CSA/AM ANSI Z21.80:19/CSA 6.22:19
CSA/AM ANSI Z21.8-1994
CSA/AM ANSI Z21.84-2017
CSA/AM ANSI Z21.86-2016/CSA 2.32-2016
CSA/AM ANSI Z21.97-2017/CSA 2.41-2017
CSA/AM ANSI Z83.11-2016/CSA 1.8-2016
CSA/AM ANSI Z83.18-2017
CSA/AM ANSI Z83.19-2017/CSA 2.35-2017
CSA/AM ANSI Z83.20-2016/CSA 2.34-2016
CSA/AM ANSI Z83.4-2017/CSA 3.7-2017
CSA/AM ANSI Z83.8-2016/CSA 2.6-2016
CSA/AM CSA/ANSI Z21.10.1:19/CSA 4.1:19
CSA/AM CSA/ANSI Z21.10.3:19/CSA 4.3:19
CSA/AM CSA/ANSI Z21.19:19/CSA 1.4:19
CSA/AM CSA/ANSI Z21.56:19/CSA 4.7:19
CSA/AM CSA/ANSI Z21.88:19/CSA 2.33:19
CSA/AM CSA/ANSI Z21.91:20
This document is referenced by the following standards:
ICC I-CODE IRC COMM VOL II
ICC I-CODE IECC COMM
Advertisement