BS ISO/IEC 18000-63 - : References
This document references the following standards:
ISO/IEC 18000-3
ISO/IEC 15962
ISO/IEC 7816-6
IEEE 1451.7
ETSI EN 302 208-1
ETSI EN 302 208-2
IEEE 1451.7
IEEE 1588
ISO/IEC 18000-7
ISO/IEC 24753
ISO/IEC 29143
ISO/IEC 7816-6
ISO/IEC 15962
ISO/IEC 18000-2
ISO/IEC 18000-3
ISO/IEC 18000-4
This document is referenced by the following standards:
BSI BS ISO 17364
BSI BS ISO 17367
BSI BS ISO/IEC 18000-6
Advertisement