BS ISO 17365 - : References
This document references the following standards:
ISO/IEC 15417
ISO/IEC 15418
ISO/IEC 15420
ISO 21067
ISO/IEC 15459-1
ISO 18185
ISO/IEC 15459-3
EPC™, RADIO-FREQUENCY IDENTITY PROTOCOLS CLASS-1
ISO 18004
ISO/IEC 16022
ISO/IEC 18000-3
ISO/IEC 18000-63
ISO/IEC TR 18001
ICNIRP GUIDELINES
ISO/IEC TR 24729-2
ISO 15963
ISO 15961
AND INDEX TO IDENTIFY RFID-ENABLED LABELS
ISO/IEC TR 18047-3
ISO/IEC 18000-7
ISO/IEC 18000-2
ISO/IEC 15459-5
ISO 17367
ISO/IEC 18000-6
GENERATION
IEEE C95-1
ANS MH10.8.2
ISO 3166-1
ISO 22742
ISO 17364
ISO 17363
ISO 15394
IEEE 1451.7
ISO 18000
ISO 21067
ISO 19762
ISO 18185
ISO 18004
ISO 18000
ISO 15963
ISO 15961
IEEE C95-1
ICNIRP GUIDELINES
EPC™, RADIO-FREQUENCY IDENTITY PROTOCOLS CLASS-1
ANS MH10.8.2
AND INDEX TO IDENTIFY RFID-ENABLED LABELS
This document is referenced by the following standards:
BSI BS EN ISO 17263
BSI BS ISO/IEC 29160
BSI BS ISO 17363
BSI BS ISO 17364
BSI BS ISO 17366
BSI BS ISO 26683-2
Advertisement