ITU-T T.86 - : References
This document is referenced by the following standards:
CSA CAN/CSA-ISO/IEC 15444-1:05
ANSI INCITS/ISO/IEC 15444-1
ISO/IEC 15444-13
ITU-T T.800
ISO/IEC TR 19566-1
ISO/IEC 15444-1
ISO/IEC TR 19566-2
CSA CAN/CSA-ISO/IEC 15444-2-05
ISO/IEC 15444-6
ISO/IEC 18477-2
ISO/IEC 18477-3
ISO/IEC 18477-6
ISO/IEC 18477-7
ISO/IEC 18477-8
Advertisement