AWWA C950 - : References
This document references the following standards:
ASTM D1599
ASTM D2105
ASTM D2412
ASTM D2992
ASTM D3567
ASTM D3681
ASTM D4161
ASTM D5365
ASTM D638
ASTM D695
ASTM F477
AWWA M45
ASTM D2290 REV A
This document is referenced by the following standards:
40 CFR PART 63 VOL 14
ISO 14692-1
ISO 10639
UFGS-33 11 00
CEN EN ISO 14692-1
BSI BS ISO 10639
DIN EN ISO 14692-1
ISO 10467
DIN EN ISO 14692-1
BSI BS ISO 10467
NSF 14
ASME B31.3
API RP 15TL4
AWWA 20428
AWWA 20560
ASME PCC-2
ASME NM.2
ASME NM.3.2
ASHRAE DISTRICT COOLING GUIDE
ASTM D3754
ASTM D3262
FM 1614
BSI BS EN ISO 14692-1 - TC
BSI BS EN ISO 23856
ISO 23856
Advertisement