SSPC AB 1 - : References
This document references the following standards:
ASTM D7393
ASTM C128
ASTM C566
ASTM C702/C702M
ASTM D4940
ASTM D7393
ASTM D75/D75M
ASTM E1132
ASTM E18
SSPC SP 10
SSPC VIS 1
ASTM C136/C136M
This document is referenced by the following standards:
ISO 21809-2
NACE SP0394
CEN EN ISO 21809-2
UFGS-09 97 13.00 40
ASTM D7055
KSC-E-165 REV E W/CHG 3
ISO 16961
CEN EN ISO 16961
DIN EN ISO 21809-2
API RP 652
NACE SP0395
AWWA C214
AWWA C209
Advertisement