MIL-PRF-61002 - : References
This document references the following standards:
MIL-STD-130N W/CHANGE 1
MIL-PRF-131K
ISO/IEC 16388
ASTM G195 REV A
ASTM G154
MHI MH10.8.1
ISO 15394
ASTM D6252/D6252M
ASTM D3889/D3889M
ASTM D3611
This document is referenced by the following standards:
MIL-DTL-15011K (1)
BSI BS ISO/IEC 18013-1
CSA CAN/CSA-ISO/IEC 18013-1:06
ANSI INCITS/ISO/IEC 18013-1
ATIS 0300044
MIL-STD-129R
CSA ISO/IEC 18013-2:21
BSI BS ISO/IEC 18013-1 - TC
MIL-DTL-27443G
BSI BS ISO/IEC 18013-2
ISO/IEC 18013-1
ISO/IEC 18013-2
Advertisement