ISO/IEC 9973 - : References
This document references the following standards:
ISO/IEC DIRECTIVES PART 1
ISO/IEC DIRECTIVES PART 2
ISO/IEC 11179-3
This document is referenced by the following standards:
ISO 19126
CEN EN ISO 19135-1
DIN EN ISO 19135-1
DIN EN ISO 19135-1
CSA CAN/CSA-ISO/IEC 12087-5:12
ISO 19135-1
ISO 19101-2
SNZ AS/NZS ISO 19101.2
CSA ISO/IEC 12087-1:00
BSI BS ISO 19101-2 - TC
NEN-EN-ISO 19126
CEN EN ISO 19126
BSI BS ISO/IEC 8651-4
BSI BS ISO/IEC 9593-1
SNZ AS/NZS ISO 19126
SNZ AS/NZS ISO 19135.1
ISO DIS 5345
ANSI INCITS/ISO 19101-2
ISO/IEC 11179-6
NEN-ISO/IEC 11179-6
ISO/IEC 19775-1
Advertisement