NAVFAC P 307 - : References
This document references the following standards:
MIL-STD-1625D
NAVSUP 538
ASME B1.1
ASME B30.10
ASME B30.16
ASME B30.20
ASME B30.21
ASME B30.22
ASME B30.3
ASME B30.5
ASME B30.8
ASME B30.9
ASME BTH-1
ASTM A275/A275M
ASTM A322
ASTM A489
ASTM A576 REV B
ASTM E1417/E1417M
ASTM E543
ASTM F541
CEN EN 792-3
COE EM 385-1-1
DODD 5100.23(D) CE-02
ISO 4039-1
OPNAV 3500.39C
OPNAV 5102.1D CH-2
SECNAV 11260.2A
SECNAV 4440.31C
ASME B30.26
ASME B18.15
ASME B30.2
29 CFR PART 1910
29 CFR PART 1917
29 CFR PART 1919
29 CFR PART 1926
49 CFR PART 391
AGMA 6001-E08
MIL-STD-1625D
ASTM A276/A276M
NAVSUP 538
UFGS-01 35 26
UFC 3-430-07
NAVSEA T9074-AS-GIB-010/271
OPNAV 4780.6F
OPNAV 4790.2J
OPNAV 4790.4F
RR-C-271G
RR-W-410H
ASTM A314
ASTM A449
ASTM A36/A36M
ASME B30.4
ASME B30.17
ASME B30.6
ASME B30.23
ASME B30.7
This document is referenced by the following standards:
COE EM 1110-2-2610
OPNAV 11012.1F
ARMY TI 809-02
UFC 4-150-07
NETC 5100.1
UFC 4-152-01
UFC 4-150-08
UFC 3-300-10N
UFC 3-320-07N
OPNAV 5100.19F
UFC 4-150-09
UFC 4-212-01N
Advertisement