ASME B16.40 - : References
This document references the following standards:
ASTM D2513
ASTM D2444
ASTM D2683
ASTM D2837
ASTM D3261
ASTM E29
ASTM F1733
ISO 9000
ISO 9001
ISO 9004
PPI TR-4
49 CFR PART 192
ASTM D2513
ASTM D1598
This document is referenced by the following standards:
ASME B31.8
AGA PPM
AGA Z380.1
ASTM F2945
NAV NFGS-15195 REV C
UFGS-43 11 00
UFGS-31 21 00
UFGS-33 51 15
NAV NFGS-02551-A REV E
FED H-08-1 SEC 02680
COE CEGS 02150
UFGS-33 11 23
COE CEGS 02556-A
COE CEGS 11215
CSA B481 SERIES-12
ASME B31.8 INTERPRETATIONS
IAPMO UPC
IAPMO USPSHTC
IAPMO CPC
CSA B137 SERIES-17
IAPMO LAPC
ASME B16.25
SNZ AS/NZS 4645.3
CSA B137.12:20
CSA Z662:19
IAPMO CLAPC
ASTM F2785
COE CEGS 02556
Advertisement