C22.2 NO. 250.0-08 - : References
This document references the following standards:
ASME B1.20.1
ASTM D1000
ASTM D635
ASTM G151
ASTM G153
ASTM G155
ASTM MNL12
IEC 60695-2-10
IES RP-27.1
IES RP-27.2
IES RP-27.3
NFPA 90A
IEC 60695-2-11
NEMA C78.380
NFPA 70
ASTM D3801 REV A
ASTM D5048 REV A
This document is referenced by the following standards:
CSA C22.2 NO. 120-13
CSA C22.1-21
CSA C22.1HB-21
This document is referenced in other ways by the following standards:
CSA C22.2 NO. 250-00
Advertisement