ISO/IEC TR 20943-6 - : References
This document references the following standards:
ISO/IEC 11179-1
ISO/IEC 11179-1
ISO/IEC 11179-3
ISO/IEC 13250-3
ISO/IEC 19763-3
This document is referenced by the following standards:
CSA CAN/CSA-ISO/IEC 11179-1:16
ANSI INCITS/ISO/IEC 11179-1
NEN-ISO/IEC 11179-1
BSI 23/30468266 DC
BSI BS ISO/IEC 11179-1
BSI 23/30426038 DC
ISO/IEC FDIS 5394
NEN-ISO/IEC 5394
Advertisement