DNV-OS-E101 - : References
This document references the following standards:
API RP 14C
API RP 14E
API RP 14J
API RP 16Q
API RP 17B
API RP 4G
API RP 505
API RP 7G
API RP 7L
API RP 8B
API RP 9B
API SPEC 16A
API SPEC 16C
API SPEC 16D
API SPEC 16F
API SPEC 4F
API SPEC 6A
API SPEC 6D
API SPEC 7K
API SPEC 8C
API SPEC 9A
ASME B31.3
ASME/BPVC SEC I
ASME/BPVC SEC IV
IEC 60533
IP 15/95
ISO 10407
ISO 10423
ISO 13628-7
ISO 15156-1
ISO 898-1
ISO 898-2
ASME/BPVC SEC VIII-1
ASTM B193
BSI BS 2790
CEN EN 10204
IEC 60092-504
IEC 60529
IEC 60945
ISO 10418
ISO 13704
API STD 64
BSI PD 5500 + A1
This document is referenced by the following standards:
DNVGL DNV SUMMARY OF CHANGES
DNVGL-OS-A101
DNVGL-OS-A201
DNVGL-OS-D101
DNVGL-OS-D201
DNVGL-OS-D202
ISO 18647
Advertisement