NZS 4541 - : References
This document references the following standards:
SNZ NZS 4219
SNZ AS/NZS 3000
ISO 6182-7
NFPA 13
NFPA 13D
NFPA 13R
NFPA 15
SNZ AS/NZS 1170.0
SNZ AS/NZS 1170.1
SNZ AS/NZS 1170.2
SNZ AS/NZS 1221
SNZ AS/NZS 1477
SNZ AS/NZS 1530.3
SNZ AS/NZS 2032
SNZ AS/NZS 2033
SNZ AS/NZS 2566.2
SNZ AS/NZS 2642. 1
SNZ AS/NZS 2642.2
SNZ AS/NZS 2642.3
SNZ AS/NZS 2980
SNZ AS/NZS 3000
SNZ AS/NZS 4129
SNZ AS/NZS 4130
SNZ AS/NZS 4441
SNZ AS/NZS 4765
SNZ AS/NZS 4766
SNZ AS/NZS ISO 9000
SNZ AS/NZS ISO/IEC 17020
SNZ NZS 1170.5
SNZ NZS 1900.5
SNZ NZS 3106
SNZ NZS 3501
SNZ NZS 3603
SNZ NZS 4219
SNZ NZS 4503
SNZ NZS 4510
SNZ NZS 4512
SNZ NZS 4515
SNZ NZS 4517
SNZ NZS 4520
API SPEC 5L
ASTM A53/A53M
ASTM A795/A795M
ASTM D1183
ASTM D2261
ASTM D482
ASTM D751
ASTM E711
ASTM F438
ASTM F439
ASTM F442/F442M
BSI BS 2971
BSI BS 5252
BSI BS EN 1780-2
BSI BS EN 1982
DIN EN 16005
FM 4880
ISO 3046-1
NFPA 16
NFPA 20
NFPA 24
NFPA 25
NFPA 750
IEC 60947-4-2
IEC 60947-4-3
IEC 60947-4-1
ASTM A312/A312M
ASTM A403/A403M
ASTM E84
ISO 6182-1
MIL-DTL-6396F
NFPA 30
NFPA 409
This document is referenced by the following standards:
SNZ AS/NZS 2243.8
SNZ AS/NZS 3500.1
SNZ AS/NZS 4774.2
Advertisement