NEMA TC 6 & 8 - : References
This document references the following standards:
ASTM F1365
ASTM D1600
ASTM D1784
ASTM D2122
ASTM D2412
ASTM D2444
ASTM D2564
ASTM D4396
ASTM D618
ASTM D883
ASTM F1365
ASTM F402
ASTM F477
ASTM F656
NEMA TC 9
ASTM F412
This document is referenced by the following standards:
NEMA TC 3
UFGS 27 13 23.00 40
UFGS-26 55 53.00 40
UFGS 33 71 02
NAV NFGS-16721-A REV B
NAV NFGS-02302 REV D
NAV NFGS-DB-G5000
UFGS-26 55 53.00 10
NAV NFGS-16302 REV D
UFGS-26 54 21.00 10
NAV NFGS-16522 REV D
UFGS-26 56 20.00 10
FAA-C-2626 REV A
COE CEGS 16526
FED H-08-1 SEC 16402
UFGS-34 43 00.00 20
FAA-C-2805
IEEE 525
UFGS-16713N
UFGS-L-16303N
COE RPMAS 47400
IEEE 628
COE CEGS 16528
COE CEAGS 16375A
FAA-C-1391 REV A
UFGS-40 95 33.23 20
COE CEGS 16375
FAA-C-2722
NEMA TCB 2
IEEE NUCLEAR EQ SOURCEBOOK
NEMA FB 2.40
PPI TR-47
Advertisement