ISO/IEC 27001 FRENCH - : References
This document references the following standards:
ISO 9001
ISO 19011
ISO 14001
ISO GUIDE 73
This document is referenced by the following standards:
DIN EN 16495
ETSI TR 119 001
ISO 15489-1
IEC TR 80001-2-8
ITU-T K.87
ABS 250
IEEE ISO/IEC/IEEE 15289
IEEE 45 SERIES
CSA CAN/CSA-IEC 62443-2-1:17
IEEE 15026-4
IEC 62887
DIN EN 9115
DNV-RU-SHIPS PART 6 CHAPTER 5
ISO 55001
Advertisement