ISO/IEC 20009-2 - : References
This document references the following standards:
ISO/IEC 11770-1
ISO/IEC 11770-3
ISO/IEC 15946-1
ISO/IEC 20008-1
ISO/IEC 20008-2
ISO/IEC 20009-1
ISO/IEC 8825-1
ISO/IEC 9797-1
ISO/IEC 9798-1
ISO/IEC 9798-3
This document is referenced by the following standards:
ITU-T X.1155
ISO/IEC 18370-1
CSA ISO/IEC 18370-1:20
ISO/IEC DIS 20009-3
ANSI INCITS/ISO/IEC 18370-1
ANSI INCITS/ISO/IEC 20008-1
Advertisement