MIL-DTL-18001 - : References
This document references the following standards:
ASTM A36/A36M
ASTM A513/A513M
ASTM A524
ASTM E290
ASTM E536
BSI BS EN 10025-1
BSI BS EN 10305-1
ISO 2768-1
29 CFR PART 1910
29 CFR PART 1915
FED-STD-H28/7A
FED-STD-H28A
QQ-B-639C
This document is referenced by the following standards:
MIL-H-19457D
MIL-C-15730M
MIL-C-16388D
MIL-C-19836B
MIL-HDBK-270A
MIL-A-19521B
MIL-R-16743F
MIL-PRF-32217A
MIL-A-19865C
DIN EN 12496
CEN EN ISO 15589-2
DIN EN ISO 15589-2
MIL-PRF-81309G
MIL-B-10122E
ISO 15589-1
MODUK DEF STAN 02-704: PART 3
MIL-DTL-17667E
ISO 15589-2
NAV NFGS-Y-15505 REV D
MIL-C-11796C
NACE TM0190
NACE SP0176
ASTM B418 REV A
MIL-DTL-24779D
MIL-PRF-16173E W/INT AMD 1
MIL-PRF-63460F
UFC 3-570-02N
Advertisement