B137 SERIES-13 - : References
This document references the following standards:
ASME B1.20.1
ASME B16.18
ASME B16.22
ASME B16.40
ASTM B124/B124M
ASTM B140/B140M
ASTM B16/B16M
ASTM B283/B283M
ASTM B584
ASTM B62
ASTM B75/B75M
ASTM C800
ASTM D1149
ASTM D1238
ASTM D1505
ASTM D1598 REV A
ASTM D1599
ASTM D1600
ASTM D1603
ASTM D1693
ASTM D1784
ASTM D2122
ASTM D2152
ASTM D2240
ASTM D2444
ASTM D2464
ASTM D2466
ASTM D2467
ASTM D2513 REV A
ASTM D2564
ASTM D2609
ASTM D2765
ASTM D2837
ASTM D3035
ASTM D3139
ASTM D3261
ASTM D3350
ASTM D395
ASTM D4066
ISO 11357-1
ISO 11357-2
ISO 11357-3
ISO 11357-4
ISO 11357-5
ISO 11357-6
ISO 11357-7
ISO 1183-1
ISO 1183-2
ISO 1183-3
ISO 12162
ISO 13477
ISO 13478
ISO 15512
ISO 3127
ISO 3501
ISO 6964
ISO 9080
NSF 61
ASTM D412
ASTM D471 REV A
ASTM D618
ASTM D638
ASTM D6394
ASTM D695
ASTM D746
ASTM D789
ASTM D792
ASTM D883
ASTM E4
ASTM E8/E8M REV A
ASTM F1057
ASTM F1281
ASTM F1282
ASTM F1473
ASTM F1807
ASTM F1960
ASTM F2023
ASTM F2080
ASTM F2098
ASTM F2159
ASTM F2735
ASTM F477
ASTM F493
ASTM F610/F610M
ASTM F656
ASTM F905
AWWA M11
ASTM A240/A240M
PPI TR-3A
This document is referenced by the following standards:
CSA B149.1-15
CSA Z662-15
CSA C22.1-18
Advertisement