BS ISO 12199 - : References
This document references the following standards:
ISO 233-2
ISO 259-2
ISO 6438
ISO 233
ISO 259
ISO 639
ISO 5428
DIN 5007-2
ISO 7098
ISO 9
ISO 233-3
ISO 843
ISO 8879
DIN 5007
DS 377
ISO 1087
ISO 14651
ISO 999
ISO 1087-1
ISO 5426-2
ISO 639-2
CSA CAN/CSA-ISO/IEC 8859-11-04
ISO/IEC 8859-14
ISO/IEC 8859-15
ISO/IEC 8859-14
ISO/IEC 8859-15
ISO 999
ISO/IEC 10367
ISO/IEC 2022
ISO/IEC 6429
ISO/IEC 6937
ISO/IEC 8859-1
ISO/IEC 8859-10
ISO/IEC 8859-11
ISO/IEC 8859-13
ISO/IEC 8859-2
ISO/IEC 8859-3
ISO/IEC 8859-4
ISO/IEC 8859-5
ISO/IEC 8859-6
ISO/IEC 8859-7
ISO/IEC 8859-8
ISO/IEC 8859-9
PPI TN-34
SN NS 4103:1972
This document is referenced by the following standards:
BSI BS ISO 25964-1
BSI BS ISO 10241-1
BSI BS 8430
BSI BS ISO 704
Advertisement