ISO/IEC 27000 - : References
This document is referenced by the following standards:
ITU-T X.1208
ITU-T X.1601
ISO 5127
CEI UNI ISO/IEC 27002
DIN EN 16495
DIN EN 16495
ETSI TR 101 582
DIN CEN ISO/TS 14441
ANSI INCITS/ISO/IEC 27001
ANSI INCITS/ISO/IEC 27002
ETSI TS 187 001
SNV SN EN 16495
ISO/IEC 27018
SNV SN EN 16495
IEC 62645
ITU-T Y.3502
SNZ AS/NZS ISO 19011
SNZ SA/SNZ TR ISO/IEC 20000.10
ITU-T Y.3500
ISO/IEC 17789
ITU-T X.1211
CEN/TR 16742
IEC 62734
ITU-T X.1314
ISO TS 13131
CSA CAN/CSA-ISO/IEC 27013:16
ISO TS 17582
ISO/IEC 17788
ISO/IEC 27034-2
ISO/IEC 27036-2
ISO/IEC 27040
ISO/IEC 27041
ISO/IEC 27042
ISO/IEC 27043
CEI UNI EN ISO/IEC 27001
Advertisement