ANSI/NEMA WC 66 - : References
This document references the following standards:
47 CFR PART 68
ASTM B286
ASTM B3
TIA-568.2-D
ASTM B33
ASTM B470
ASTM B8
ASTM D1535
ASTM D2633 REV A
ASTM D4565
ASTM D4566
ASTM D5423
ASTM E29
ASTM E8/E8M REV A
IEC 60754-2
IEC 61156-1-1
IEC 61156-5
IEC 61156-6
NEMA WC 61
NEMA WC 63.1
NFPA 262
NFPA 70
ECIA EIA-359-A
NIST SP 811
ICEA S-90-661-2012
TIA-568.2-D
ASTM A370
This document is referenced by the following standards:
UFGS-27 10 00
TIA-1183-A
BICSI ITSIMM
ICEA S-100-685-2016
ICEA S-119-741-2016
KSC-E-165 REV E CHANGE 4
Advertisement