MIL-DTL-26521 - : References
This document references the following standards:
ASTM B121/B121M
ASTM B124/B124M
ASTM D1149
ASTM D1500
ASTM D156
ASTM D2276
ASTM D3182
ASTM D3183
ASTM D380
ASTM D413
ASTM D471 REV A
FED-STD-H28/10A
ISO 4649
ISO 8031
ISO/IEC 17025
NCSL Z540.3
MIL-DTL-5624W
MIL-DTL-83133J
ASTM D412
This document is referenced by the following standards:
MIL-HDBK-510A
ASTM D4054
MIL-PRF-26139E
Advertisement