FIPS PUB 201 - : References
This document references the following standards:
ANSI INCITS 322
ASTM G155
ASTM G90
FIPS PUB 180-4
ISO/IEC 10373-5
ISO/IEC 7810
ISO/IEC 14443-1
ISO 3166-1
IETF RFC 4122
IETF RFC 2560
IEC 61966-2-1
This document is referenced by the following standards:
DODD 5200.08-M VOL 3
NASA NPR 2810.1 REV F
NASA NPR 2841.1 W/CHG 2
BSI BS EN IEC 62351-9 - TC
BSI BS EN IEC 62351-9
NEN-EN-IEC 62351-9
CEI UNI EN ISO/IEC 24760-1
IEC 62351-9
BICSI TPMRM
UFC 4-010-06
ANSI X9.141-1
ISO/IEC TR 30117
ISO/IEC 19785-4
ASTM E2842
ETSI TS 118 103
NEMA IIC 1 V02A
ASTM E2771
ISO/IEC 24760-1
AR 600-78
DODD 5200.46 CE-01
CEI EN 62351-9
UFGS-25 05 11
DODD 1000.13 CE-01
DODD 1400.25 VOL 1403
CENELEC EN 62351-9
SECNAV 5239.3C
RTCA DO-230G
NASA MPR 1600.1 REV F
DODD 6055.17
DODD 5200.08 CE-03
IEC TS 62351-2
UFGS-28 10 05
DODD 1000.25
BSI BS ISO/IEC 19785-4
ANSI INCITS/ISO/IEC 19785-4
DODD 8520.03
Advertisement