BS ISO 20302 - : References
This document references the following standards:
ISO/IEC 8825-3
ISO/IEC 7816-8
ISO/IEC 7816-7
ISO/IEC 7816-9
ISO/IEC 7816-13
ISO/IEC 7816-8
ISO/IEC 7816-3
ISO/IEC 7811-2
ISO/IEC 7816-1
ISO/IEC 7816-6
ISO/IEC 7816-12
ISO/IEC 7816-11
ISO 20301
ISO 3166-1
ISO/IEC 7816-9
ISO/IEC 7816-8
ISO/IEC 7816-7
ISO/IEC 7816-6
ISO/IEC 7816-5
ISO/IEC 7816-4
ISO/IEC 7816-3
ISO/IEC 7816-2
ISO/IEC 7816-15
ISO/IEC 7816-13
ISO/IEC 7816-12
ISO/IEC 7816-11
ISO/IEC 7816-10
ISO/IEC 7816-1
ISO/IEC 7812-2
ISO/IEC 7812-1
ISO/IEC 7811-7
ISO/IEC 7811-6
ISO/IEC 7811-2
ISO/IEC 7811-1
ISO/IEC 7810
BSI BS ISO/IEC 7810
ISO/IEC 8825-1
ISO/IEC 8825-4
This document is referenced by the following standards:
BSI BS EN ISO 21549-6
Advertisement