ANSI Z136.1 - : References
This document references the following standards:
NFPA 30
NEMA Z535.1
NEMA Z535.2
NFPA 70
NEMA Z535.3
IEC 60825-1
This document is referenced by the following standards:
COE EM 385-1-80
IEEE C95.1-2345
IEC TR 61292-4
ASTM E2581
SMPTE ST 297
ASTM E2981
DA PAM 40-11
LIA Z136.7
CSA Z94.3.1-16
NASA MWI 3410.1 REV L
CSA Z1002-12
ISO/IEC/IEEE 8802-11
IEEE 802.11
DIN ISO 28902-2
IEEE C95.1
DODD 6055.15 CE-01
ARINC 807-4
ARINC 805-5
MIL-HDBK-529
IEEE 802.15.7
ASTM E2982
NFPA 115
AFI 11-301 VOL 1
GSFC-STD-8009
AFI 48-139
AFMAN 13-212 VOL 1
40 CFR PART 60 VOL 9
ARINC 806-6
ASA S3.45
ANSI Z80.11
SECNAV 5100.14E
OPNAV 5100.19F
MIL-DTL-17807D
ASTM E3166
FAA FO JO 3900.68
AFI 91-401
NFPA 70E
MIL-STD-1472H
ASTM E2533
ASSP A10.34
CEN EN ISO 19734
SNV SN EN ISO 19734
CIE 245
MIL-HDBK-454C
COMDTCHANGENOTE M5100.47D
IPC A-640A
ANSI B155.1
ASTM E1683
ASTM E2529
IEC TR 61292-4 (REDLINE + STANDARD)
CSA C22.2 NO. 214:17
CSA ISO/IEC/IEEE 8802-11-19
IPC D-640A
ISO 19734
ISO 28902-3
CSA W117.2-19
CSA Z462-21
CSA Z94.3-20
MIL-STD-1678-5B CHANGE 2
MIL-STD-2042-2C CHANGE 1
NASA-STD 8719.24 REV A
NASA-STD-3001 VOLUME 2 REV C
NASA-STD-8719.24 ANX REV B W/CHG 1
NASA-STD-8739.5 REV A W/CHG 2
Advertisement