API RP 14E - : References
This document references the following standards:
API RP 14C
ASME B31.8
30 CFR PART 250
ASME B31.8 INTERPRETATIONS
ASME B16.11
ASME B31.3
ASME B31.4
ASME B31.8
ASME B36.10M
ASME B16.10
ASME B16.5
ASME B16.9
API STD 600
API STD 602
API RP 14C
API SPEC 5B
API SPEC 5L
API SPEC 6A
API SPEC 6D
API STD 1104
ASTM A105/A105M
ASTM A106/A106M
ASTM A194/A194M
ASTM A234/A234M
ASTM A333/A333M
ASTM A354
ASME/BPVC SEC IV
ASME/BPVC SEC IX
29 CFR PART 1910
33 CFR PART 140
33 CFR PART 153
33 CFR PART 67
40 CFR PART 110
40 CFR PART 192
49 CFR PART 195
30 CFR PART 250
ASME B31.8 INTERPRETATIONS
ASME B31.8S
API STD 520 PT II
ASTM A153/A153M REV A
ASTM A193/A193M
ASME/BPVC SEC VIII-1
ASTM A53/A53M
ASME/BPVC SEC VIII-1 ERRATA
This document is referenced by the following standards:
API RP 92U
API RP 14G
API RP 16Q
BSI BS EN ISO 10417
ABS 82
CSA Z341.4-14
API RP 17V
API RP 1171
API RP 1111
ISO 13624-1
ISO 13628-3
ISO 10417
ISO 13624-1
BSI BS EN ISO 13628-3
API SPEC 12K
API SPEC 12L
API RP 16ST
API RP 2T
NORSOK D-007
NORSOK P-001
CEN ISO/TS 16530-2
NORSOK D-010
API RP 75
API RP 14B
API RP 2FPS
API SPEC 12J
API RP 14J
BSI BS EN ISO 13628-15
DNVGL-OS-E201
BSI PD 8010-2 + A1
ISO 16530-1
API RP 17A
ABS 123
CEN EN ISO 16530-1
DNVGL-RP-D101
DIN EN ISO 16530-1
DIN EN ISO 16530-1
DNVGL-OS-E101
CSA Z341 SERIES-18
DNVGL-RU-SHIPS PART 6 CHAPTER 4
API RP 92S
DNVGL-RP-O501
SNZ AS/NZS 2885.1
NACE SP0106
API RP 92P
ABS 63
Advertisement