CEN/TS 15480-3 - : References
This document references the following standards:
ASC/X9 X9.63
CEN EN 1332-4
CEN EN 14890-1
CEN EN ISO 3166-1
CEN EN ISO/IEC 7816-5
CEN EN ISO/IEC 7816-6
EU 1999/93/EC
IETF RFC 3275
ISO 3166-1
ISO/IEC 10118-3
ISO/IEC 14443-1
ISO/IEC 14443-2
ISO/IEC 14443-3
ISO/IEC 14443-4
ISO/IEC 19794-2
ISO/IEC 20060
ISO/IEC 24727-1
ISO/IEC 24727-2
ISO/IEC 24727-3
ISO/IEC 24727-4
ISO/IEC 24727-5
ISO/IEC 24727-6
ISO/IEC 7812-1
ISO/IEC 7816-1
ISO/IEC 7816-10
ISO/IEC 7816-11
ISO/IEC 7816-12
ISO/IEC 7816-15
ISO/IEC 7816-2
ISO/IEC 7816-3
ISO/IEC 7816-4
ISO/IEC 7816-7
ISO/IEC 7816-8
ISO/IEC 7816-9
ISO/IEC 9796-2
ISO/IEC 9798-3
This document is referenced by the following standards:
CEN/TS 16634
DIN CEN/TS 16634
CEN EN 419212-2
DIN EN 419212-2
ISO/IEC TR 30117
NEN-ISO/IEC 7816-8
Advertisement