UFGS-42 22 00.00 40 - : References
This document references the following standards:
ASTM D2564
ASTM D2855
ASTM D579/D579M
ISO 14644-1
ISO 14644-2
MSS SP-58
NEMA ICS 6
NEMA MG 1
NFPA 220
NFPA 90A
ASHRAE FUNDAMENTALS IP ADD AND CORR
ASHRAE FUNDAMENTALS SI ADD AND CORR
ASHRAE HVAC APPLICATIONS IP HANDBOOK
ASHRAE HVAC APPLICATIONS SI HANDBOOK
ASHRAE HVAC SYSTEMS AND EQUIPMENT SI COMPOSITE INDEX
NFPA 70
ASHRAE FUNDAMENTALS IP TOC
ASHRAE FUNDAMENTALS SI TOC
AHRI 430 I-P
AHRI 620 I-P
SMACNA FIB GLS DUCT CONST STDS
SMACNA HVAC DUCT CONSTR MTL & FLEX
ASTM D2466
ASTM D1785
ASTM C916
ASTM C547
ASTM C534/C534M
ASTM C1071
ASTM B62
ASTM A694/A694M
ASTM A53/A53M
ASTM A278/A278M
ASTM A234/A234M
ASTM A197/A197M
ASME B16.9
ASME B16.5
ASME B16.3
AMCA 99
AMCA 500-L
AMCA 300
AMCA 210
AHRI 410
ABMA 9
ABMA 11
ASHRAE 62.1
ISO 14644-1
ASHRAE 90.1-2019 I-P
ASHRAE 90.1-2019 SI
ASTM A653/A653M REV A
Advertisement