NFPA 318 - : References
This document references the following standards:
NFPA 5000
NFPA 400
NFPA 55
NFPA 13
NFPA 1
NFPA 287
ASME A13.1
ASME B31.3
ASTM D5/D5M
ASTM E84
FM 4910
ISO 14644-1
NFPA 1
NFPA 101
NFPA 12
NFPA 1670
NFPA 2001
NFPA 25
NFPA 30
NFPA 37
NFPA 385
NFPA 400
NFPA 497
NFPA 5000
NFPA 51B
NFPA 55
NFPA 69
NFPA 70
NFPA 704
NFPA 72
NFPA 750
NFPA 79
NFPA 90A
NFPA 92
49 CFR PART 173
ASTM SI10
FM 4922
NFPA 287
NFPA 329
NFPA 68
CGA G-13
NFPA 13
29 CFR PART 1910
ASTM E1354 REV C
ASTM E136
ASTM E2058
This document is referenced by the following standards:
NFPA 204
NFPA 91
NFPA 92H
NFPA 55H
IEST RP-CC012.3
NFPA 1H
NFPA 556
IEST RP-CC028.1
NFPA 921
NFPA 1600
ASHRAE HVAC APPLICATIONS IP HANDBOOK
NFPA 2
ASHRAE HVAC APPLICATIONS IP CH 16
ASHRAE HVAC APPLICATIONS SI HANDBOOK
NFPA 1404
NFPA 77
ICC I-CODE IBC COMM VOL I
NFPA 13H
IEST RP-NANO205.1
CABC CAFC
ICC I-CODE IFC
IEST RP-CC002.4
Advertisement