ISO/IEC 12087-3 - : References
This document is referenced by the following standards:
BSI PD 6542
BSI BS ISO/IEC 12087-5
BSI BS ISO/IEC 12088-4
BSI BS EN ISO 12052
CSA CAN/CSA-ISO/IEC 12087-5:12
CSA ISO/IEC 12088-4:00
CSA ISO/IEC 12089:01
CSA ISO/IEC 12087-2:00
ANSI INCITS/ISO/IEC 12087-2
ANSI INCITS/ISO/IEC 12089
BSI BS ISO/TR 19121
BSI BS ISO/IEC 12089
Advertisement