TIA/EIA-568-A SPANISH - : References
This document is referenced by the following standards:
ISO/IEC/IEEE 8802-3
CSA C22.2 NO. 267-16
IEEE 1682
CEI EN IEC 61375-2-8
ASTM F2218
UFC 4-510-01
UFC 3-580-01
ARINC 800P2-2
IEEE ISO/IEC/IEEE 8802-3
ATIS 1000646
CENELEC EN IEC 61918
CSA CAN/CSA-ISO/IEC/IEEE 8802-3:18
CEI EN IEC 61918
ITU-T H.784
IEEE 802.3
IEEE 1615
ASHRAE FUNDAMENTALS IP CH 7
This document is referenced in other ways by the following standards:
TIA-568.3-D
TIA-568.1-D
TIA-568.0-D
TIA-568-C.2
Advertisement