ANSI X9.42 - : References
This document is referenced by the following standards:
BSI BS ISO 11568-4
ASC/X9 X9.63
IEC 62055-41
IEEE 1363.3
CEN EN 419212-1
DIN EN 419212-1
DIN EN 419212-1
ISO/IEC 7816-15
ICAO 9303 PART 11
ASC/X9 X9.82-1
CSA CAN/CSA-ISO/IEC 11770-3:16
CSA CAN/CSA-ISO/IEC 7816-15-05
IEC 62055-41 (REDLINE + STANDARD)
ISO/IEC 11770-3
ISO/IEC 18367
ASC/X9 X9.84
ASC/X9 X9.44
CSA CAN/CSA-ISO/IEC 18367:18
ANSI X9.24 PART 2
BSI BS IEC 62055-41
BSI BS ISO/IEC 11770-3 + A1
FIPS-PUB-46-3
BSI 20/30406163 DC
ETSI TS 103 485
BSI BS IEC 62055-41 - TC
ITU-T X.894
CSA ISO/IEC 24824-4:21
NEN-ISO/IEC 11770-3
BSI BS EN 14615
ANSI INCITS/ISO/IEC 11770-3
Advertisement