ISO/IEC 29182-7 - : References
This document references the following standards:
IEEE 802.15.4
ISO/IEC 29182-6
ISO/IEC 29182-1
ISO/IEC 29182-2
ISO/IEC 29182-3
ISO/IEC 29182-4
ISO/IEC 29182-5
ISO/IEC 29182-6
ISO/IEC 30128
ITU-T F.744
ITU-T Y.2221
ISO/IEC/IEEE 21451-1
ISO/IEC/IEEE 21451-7
ISO/IEC/IEEE 21451-4
ISO/IEC/IEEE 21450
ISO/IEC/IEEE 21451-2
This document is referenced by the following standards:
BSI BS ISO/IEC 29182-6
BSI BS ISO/IEC 30140-2
BSI BS ISO/IEC 30140-1
ISO/IEC 30140-3
ISO/IEC 30142
ISO/IEC 30143
BSI BS ISO/IEC 30142
BSI BS ISO/IEC 30143
ISO/IEC 30140-1
ISO/IEC 30140-2
ANSI INCITS/ISO/IEC 29182-6
Advertisement