ISO/IEC/IEEE 26531 - : References
This document references the following standards:
ISO/IEC/IEEE 15288
ISO/IEC/IEEE 15289
IEEE 1003.1
ISO 14721
ISO 21500
ISO 25964-2
ISO/IEC 11179-1
ISO/IEC 19757-3
ISO/IEC 19770-2
ISO/IEC 20000-1
ISO/IEC 25062
ISO/IEC 27001
ISO/IEC/IEEE 15288
ISO/IEC/IEEE 15289
ISO/IEC/IEEE 24765
ISO 25964-1
ISO/IEC/IEEE 26513
This document is referenced by the following standards:
BSI BS ISO/IEC/IEEE 15288
SNZ AS/NZS ISO/IEC/IEEE 15288
IEEE ISO/IEC/IEEE 15289
IEEE 12207
ISO/IEC/IEEE 26512
CSA CAN/CSA-ISO/IEC/IEEE 15288:16
IEEE 26511
IEEE 26512
ISO/IEC/IEEE 26511
BSI BS ISO/IEC/IEEE 15289
ISO IEC/IEEE/FDIS 82079-1
CSA CAN/CSA-ISO/IEC/IEEE 12207:18
BSI BS ISO/IEC/IEEE 12207
IEC/IEEE 82079-1
CSA ISO/IEC/IEEE 26512:19
BSI BS ISO/IEC/IEEE 26511
BSI BS ISO/IEC/IEEE 26512
CSA ISO/IEC/IEEE 26511:20
IEEE 26514
CENELEC EN IEC/IEEE 82079-1
BSI BS EN IEC/IEEE 82079-1
CSA ISO/IEC/IEEE 15289:20
BSI BS ISO/IEC/IEEE 15289 - TC
BSI BS ISO/IEC/IEEE 26511 - TC
BSI BS ISO/IEC/IEEE 26512 - TC
BSI BS ISO/IEC/IEEE 12207 - TC
BSI BS ISO/IEC/IEEE 15288 - TC
BSI BS ISO/IEC/IEEE 24748-3
ISO/IEC 26514
BSI BS ISO/IEC 26514
IEEE 15288
ISO/IEC/IEEE 12207
ISO/IEC/IEEE 24748-3
IEEE IEC/IEEE 82079-1
IEEE ISO/IEC/IEEE 24748-3
CSA ISO/IEC/IEEE 24748-3:21
CEI UNI ISO/IEC/IEEE 12207
SNZ AS/NZS ISO/IEC/IEEE 24748.3
CSA ISO/IEC/IEEE 26514:22
Advertisement