NSF 50 - : References
This document references the following standards:
21 CFR PART 58
40 CFR PART 136
40 CFR PART 141
40 CFR PART 143
ASME A112.19.17
ASME A112.3.1
ASME A112.6.3
ASME A112.6.4
ASME B40.100
ASTM D1894
ASTM D2464
ASTM D2466
ASTM D3739
ASTM E11
ASTM F1346
ASTM F2049
ASTM F2208
ASTM F2387
ASTM F2409
ASTM F2699
NFPA 70
NSF 42
NSF 51
NSF 60
NSF 61
ASTM C136/C136M
IAPMO Z124.7
NSF 14A
ASTM D2467
ASTM G154
This document is referenced by the following standards:
DIN EN 13451-3
ICC I-CODE IRC
ICC I-CODE ISPSC
ICC I-CODE ISPSC COMM
Advertisement