ISO/IEC 14496-8 - : References
This document references the following standards:
IETF RFC 2326
IETF RFC 3640
This document is referenced by the following standards:
ETSI TR 102 714
IEC TS 62592
ETSI ES 202 667
CSA CAN/CSA-ISO/IEC 15938-1-04
CSA CAN/CSA-ISO/IEC TR 15938-8-04
ISO/IEC 23006-1
CEI EN 60728-101
ISO TR 22957
CSA ISO/IEC 19566-6:20
CSA ISO/IEC TR 21000-1:05
BSI 20/30396103 DC
CSA CAN/CSA-ISO/IEC 23001-1:08
CSA ISO/IEC 15938-5:04
CSA ISO/IEC TR 14496-9:09
ISO/IEC 19566-6
NEN-ISO/IEC 19566-6
IEC TR 63308
IEC TR 63344
ANSI INCITS/ISO/IEC 15938-10
ANSI INCITS/ISO/IEC 15938-1
ANSI INCITS/ISO/IEC 23001-1
CSA CAN/CSA-ISO/IEC 15938-10:07
ARINC 628P1-8
Advertisement