DOD D 6055.9 - : References
This document references the following standards:
DODD 8910.1(D)
DODD 6055.13(D)
DODD 5025.1-M
This document is referenced by the following standards:
DA PAM 385-64
ASTM E2639
DODD 4145.26-M
BOCA NFPC COMMENTARY 1999
NATO AASTP-4
MSFC-STD-1800 REV B
DODD 4270.34(D) 04/24/07
DODD 6055.09-STD CE-02
DODD 4715.11(D) 4/24/07
DODD 4715.12(D) 04/24/07
DODD 4500.55
DODD 3200.15(D)
DODD 6055.14
OPNAV 5530.13C
AF M32-10138
OPNAV 8000.16C VOL IV
OPNAV 8020.15A
DA PAM 50-6
ARMY TI 800-01
DA PAM 70-3
SECNAV 5100.10K
UFC 3-260-01
FCR DOD 4145.26 CHANGE 1
UFC 4-020-01
FCR DOD 4270.34
NAVSUP PUB 573
DODD 4145.26 04/09/05
OPNAV 8020.14A CH-1
AIAA G-095A
NFPA 77
DODD 6050.05 CE-01
COMDTINST M16600.8
AFMAN 32-1084
AFMAN 24-604
ICC I-CODE IFC COMM
DODD 4140.72-M
CJCSI 5123.01I
UFC 3-600-01
This document is referenced in other ways by the following standards:
DODD 6055.09E(D)
Advertisement