ISO 8583-1 - : References
This document is referenced by the following standards:
ATIS 0300230
IETF RFC 4112
ISO 16609
CSA CAN/CSA-ISO/IEC 15944-1:13
BSI BS ISO 16609
BSI BS ISO/IEC 7812-1
ISO/IEC 27033-1
ISO/IEC 15944-5
ISO/IEC 7816-6
CEI UNI ISO/IEC 7812-1
BSI BS ISO 13492
BSI BS ISO/IEC 29161
ISO 12812-1
ISO TS 12812-5
CSA CAN/CSA-ISO/IEC 27033-1:16
BSI BS ISO/IEC 15944-10
BSI BS ISO/IEC 15944-5
BSI BS ISO/IEC 7816-6
ISO/IEC 15944-10
ISO/IEC 29161
ISO/IEC 7812-1
ISO 13492
CSA ISO/IEC 15944-10:15
CSA ISO/IEC 15944-5:15
ISO 19626-1
BSI BS ISO 19626-1
NEN-ISO 13492
ISO TR 21724-1
NEN-ISO 19626-1
BSI BS ISO/IEC 7812-1 - TC
ANSI X9.24-1
ANSI X9.24-3
ANSI X9.84
CSA CAN/CSA-ISO/IEC 7812-1:18
CSA CAN/CSA-ISO/IEC 7816-6:18
ISO 12855
ANSI X9.134 PART 2
BSI BS EN ISO 8583
CEN EN ISO 12855
BSI BS EN ISO 12855
BSI BS EN ISO 12855 - TC
NEN-EN-ISO 12855
ANSI X9.93-1
ANSI INCITS/ISO/IEC 7816-6
NEN-ISO 16609
ANSI INCITS/ISO/IEC 15944-10
BSI BS ISO 16609 - TC
ANSI X9.59
ANSI INCITS/ISO/IEC 27033-1
ANSI X9.104-2
ANSI X9.104-1
NEN-ISO/IEC 7816-6
BSI BS ISO/IEC 7816-6 - TC
ISO TR 6039
NEN NPR-ISO/TR 6039
NEN-ISO/IEC 15944-10
BSI BS ISO/IEC 15944-10 - TC
BSI PD ISO/TR 6039
NEN-ISO 8583
This document is referenced in other ways by the following standards:
ISO 8583
ISO 8583
Advertisement