X9.63 - : References
This document references the following standards:
ASC/X9 X9.62
ASC/X9 X9.42
This document is referenced by the following standards:
IETF RFC 5990
IETF RFC 5903
ETSI TR 103 200
IETF RFC 5656
BSI BS ISO/IEC 15946-1
IEEE 1363.3
ANSI INCITS 516
CEN/TS 15480-3
DIN CEN/TS 15480-3
CENELEC EN 62734
IEEE 8802-22
CSA CAN/CSA-ISO/IEC 15946-1-09
ISO/IEC 15946-1
DIN EN 62734
IEEE 802.15.4
ASC/X9 X9.82-1
BSI BS EN 62734
BSI PD CEN/TS 15480-2
BSI PD CEN/TS 15480-3
CSA CAN/CSA-ISO/IEC 11770-3:16
DIN CEN/TS 15480-2
IEC 62734
ISO/IEC 14776-333
ISO/IEC 9796-3
ISO/IEC/IEEE 8802-22
CSA CAN/CSA-ISO/IEC/IEEE 8802-22:16
ASC/X9 X9.82-3
ASC/X9 X9.84
ASC/X9 X9.44
ISO/IEC/IEEE 8802-15-4
ASC/X9 X9.80
ANSI INCITS 467
ANSI X9.24 PART 2
BSI BS ISO/IEC 11770-3 + A1
BSI BS ISO/IEC/IEEE 8802-22
IEEE 802.22
CSA ISO/IEC/IEEE 8802-15-4:19
ETSI TS 103 666-1
ANSI X9.142
BSI BS ISO/IEC 15946-1 - TC
ICAO 9705
ISO DIS 11568
CEI EN 62734
ETSI TS 103 999-1
ISO/IEC 11770-3
NEN-ISO/IEC 11770-3
Advertisement